SKF/Global Cylindrical Roller Bearings, Single Row - NJ 18/1180 ECMA 1410431813

Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row - NJ 18/1180 ECMA - 1410431813 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NJ 18/1180 ECMA
1410431813
Cylindrical Roller Bearings, Single Row - NJ 18/1180 ECMA 1410431813
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site
Cylindrical Roller Bearings, Single Row - NJ 18/1180 ECMA - 1410431813 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NJ 18/1180 ECMA
1410431813
Cylindrical Roller Bearings, Single Row - NJ 18/1180 ECMA 1410431813
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1410431813 1410431813
Product Name Cylindrical Roller Bearings, Single Row - NJ 18/1180 ECMA Cylindrical Roller Bearings, Single Row - NJ 18/1180 ECMA
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 46.4567 inch (1180.000 mm) 46.4567 inch (1180.000 mm)
Outside Diameter 55.9055 inch (1420.000 mm) 55.9055 inch (1420.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU228UUCC0X - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details