SKF/Global Cylindrical Roller Bearings, Single Row - NJ 344 M 1410400344

Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row - NJ 344 M - 1410400344 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NJ 344 M
1410400344
Cylindrical Roller Bearings, Single Row - NJ 344 M 1410400344
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site
Cylindrical Roller Bearings, Single Row - NJ 344 M - 1410400344 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NJ 344 M
1410400344
Cylindrical Roller Bearings, Single Row - NJ 344 M 1410400344
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1410400344 1410400344
Product Name Cylindrical Roller Bearings, Single Row - NJ 344 M Cylindrical Roller Bearings, Single Row - NJ 344 M
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 8.6614 inch (220.000 mm) 8.6614 inch (220.000 mm)
Outside Diameter 18.1102 inch (460.000 mm) 18.1102 inch (460.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB50040UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 19.6851 inch (500.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-100-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Sprag Clutch Bearings - 1465247 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details