SKF/Global Cylindrical Roller Bearings, Single Row - NU 1030 ML 1410241030

Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row - NU 1030 ML - 1410241030 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NU 1030 ML
1410241030
Cylindrical Roller Bearings, Single Row - NU 1030 ML 1410241030
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site
Cylindrical Roller Bearings, Single Row - NU 1030 ML - 1410241030 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NU 1030 ML
1410241030
Cylindrical Roller Bearings, Single Row - NU 1030 ML 1410241030
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1410241030 1410241030
Product Name Cylindrical Roller Bearings, Single Row - NU 1030 ML Cylindrical Roller Bearings, Single Row - NU 1030 ML
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 5.9055 inch (150.000 mm) 5.9055 inch (150.000 mm)
Outside Diameter 8.8583 inch (225.000 mm) 8.8583 inch (225.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Sprag Clutch Bearings - 1845759 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.3937 inch (10.000 mm)
Outside Diameter 1.1811 inch (30.000 mm)
View Details
.1900 in. ID, .5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2750 lbs (1247 kg)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-90-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details