SKF/Global Cylindrical Roller Bearings, Single Row - NU 1026 ML 1410241026

Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row - NU 1026 ML - 1410241026 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NU 1026 ML
1410241026
Cylindrical Roller Bearings, Single Row - NU 1026 ML 1410241026
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site
Cylindrical Roller Bearings, Single Row - NU 1026 ML - 1410241026 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NU 1026 ML
1410241026
Cylindrical Roller Bearings, Single Row - NU 1026 ML 1410241026
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1410241026 1410241026
Product Name Cylindrical Roller Bearings, Single Row - NU 1026 ML Cylindrical Roller Bearings, Single Row - NU 1026 ML
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 5.1181 inch (130.000 mm) 5.1181 inch (130.000 mm)
Outside Diameter 7.8740 inch (200.000 mm) 7.8740 inch (200.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB25025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.8425 inch (250.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.0000 inch (25.400 mm)
Overall Width 1.8130 inch (46.050 mm)
View Details
Roller Bearings - 2482879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.6248 inch (41.270 mm)
View Details