SKF/Global Cylindrical Roller Bearings, Single Row - NU 1017 ML 1410241017

Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row - NU 1017 ML - 1410241017 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NU 1017 ML
1410241017
Cylindrical Roller Bearings, Single Row - NU 1017 ML 1410241017
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site
Cylindrical Roller Bearings, Single Row - NU 1017 ML - 1410241017 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NU 1017 ML
1410241017
Cylindrical Roller Bearings, Single Row - NU 1017 ML 1410241017
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1410241017 1410241017
Product Name Cylindrical Roller Bearings, Single Row - NU 1017 ML Cylindrical Roller Bearings, Single Row - NU 1017 ML
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 3.3465 inch (85.000 mm) 3.3465 inch (85.000 mm)
Outside Diameter 5.1181 inch (130.000 mm) 5.1181 inch (130.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 1469308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
.5625 in. ID, 1.0937 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 36000 lbs (16327 kg)
View Details
Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-6757-1 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.7449 inch (18.920 mm)
View Details