SKF/Global Cylindrical Roller Bearings, Single Row - NU 204 ECML 1410240204

Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row - NU 204 ECML - 1410240204 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NU 204 ECML
1410240204
Cylindrical Roller Bearings, Single Row - NU 204 ECML 1410240204
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site
Cylindrical Roller Bearings, Single Row - NU 204 ECML - 1410240204 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NU 204 ECML
1410240204
Cylindrical Roller Bearings, Single Row - NU 204 ECML 1410240204
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1410240204 1410240204
Product Name Cylindrical Roller Bearings, Single Row - NU 204 ECML Cylindrical Roller Bearings, Single Row - NU 204 ECML
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 0.7874 inch (20.000 mm) 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm) 1.8504 inch (47.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Roller Bearings - 186221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
.3125 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5800 lbs (2630 kg)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details