SKF/Global Cylindrical Roller Bearings, Single Row - NU 31/530 ECMA/HB1 1410233153

Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row - NU 31/530 ECMA/HB1 - 1410233153 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NU 31/530 ECMA/HB1
1410233153
Cylindrical Roller Bearings, Single Row - NU 31/530 ECMA/HB1 1410233153
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site
Cylindrical Roller Bearings, Single Row - NU 31/530 ECMA/HB1 - 1410233153 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NU 31/530 ECMA/HB1
1410233153
Cylindrical Roller Bearings, Single Row - NU 31/530 ECMA/HB1 1410233153
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1410233153 1410233153
Product Name Cylindrical Roller Bearings, Single Row - NU 31/530 ECMA/HB1 Cylindrical Roller Bearings, Single Row - NU 31/530 ECMA/HB1
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 20.8662 inch (530.000 mm) 20.8662 inch (530.000 mm)
Outside Diameter 34.2520 inch (870.000 mm) 34.2520 inch (870.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU15025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
Sprag Clutch Bearings - 1845759 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.3937 inch (10.000 mm)
Outside Diameter 1.1811 inch (30.000 mm)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.0000 inch (25.400 mm)
Overall Width 1.8130 inch (46.050 mm)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details