SKF/Global Cylindrical Roller Bearings, Single Row - NU 29/710 ECMA/HA1 1410232971

Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row - NU 29/710 ECMA/HA1 - 1410232971 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NU 29/710 ECMA/HA1
1410232971
Cylindrical Roller Bearings, Single Row - NU 29/710 ECMA/HA1 1410232971
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site
Cylindrical Roller Bearings, Single Row - NU 29/710 ECMA/HA1 - 1410232971 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NU 29/710 ECMA/HA1
1410232971
Cylindrical Roller Bearings, Single Row - NU 29/710 ECMA/HA1 1410232971
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1410232971 1410232971
Product Name Cylindrical Roller Bearings, Single Row - NU 29/710 ECMA/HA1 Cylindrical Roller Bearings, Single Row - NU 29/710 ECMA/HA1
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 27.9528 inch (710.000 mm) 27.9528 inch (710.000 mm)
Outside Diameter 37.4016 inch (950.000 mm) 37.4016 inch (950.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB9016UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
Roller Bearings - 1469290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.2362 inch (6.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-47-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details