SKF/Global Cylindrical Roller Bearings, Single Row - NU 2864 ECMA 1410232864

Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row - NU 2864 ECMA - 1410232864 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NU 2864 ECMA
1410232864
Cylindrical Roller Bearings, Single Row - NU 2864 ECMA 1410232864
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site
Cylindrical Roller Bearings, Single Row - NU 2864 ECMA - 1410232864 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NU 2864 ECMA
1410232864
Cylindrical Roller Bearings, Single Row - NU 2864 ECMA 1410232864
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1410232864 1410232864
Product Name Cylindrical Roller Bearings, Single Row - NU 2864 ECMA Cylindrical Roller Bearings, Single Row - NU 2864 ECMA
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 12.5984 inch (320.000 mm) 12.5984 inch (320.000 mm)
Outside Diameter 15.7480 inch (400.000 mm) 15.7480 inch (400.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-6757-1 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.7449 inch (18.920 mm)
View Details
.1900 in. ID, .5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2750 lbs (1247 kg)
View Details
Rotation - Cross Roller Ring - RAU6008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details