The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 1410101890 | 1410101890 |
| Product Name | Cylindrical Roller Bearings, Single Row - 319161 | Cylindrical Roller Bearings, Single Row - 319161 |
| Rolling Element | Steel | Steel |
| Type | Cylindrical Roller | Cylindrical Roller |
| Design Units | Metric | Metric |
| Bore | 35.4331 inch (900.000 mm) | 35.4331 inch (900.000 mm) |
| Outside Diameter | 42.9134 inch (1090.000 mm) | 42.9134 inch (1090.000 mm) |