SKF/Global Cylindrical Roller Bearings, Single Row, INSOCOAT - NU 218 ECM/C3VL0241 1409230218

Description
Rolling bearings in electric motors, generators or associated equipment are at risk from the passage of electric current, which can damage the surfaces of rolling elements and raceways in the bearing and degrade the grease rapidly. The risk of damage, so called electric erosion, increases greatly if a frequency converter controls the electrical machinery, which is becoming increasingly common. An additional risk for high frequency bearing currents occurs in the application due to the inherent stray capacitances within the electrical machinery.
Description
Rolling bearings in electric motors, generators or associated equipment are at risk from the passage of electric current, which can damage the surfaces of rolling elements and raceways in the bearing and degrade the grease rapidly. The risk of damage, so called electric erosion, increases greatly if a frequency converter controls the electrical machinery, which is becoming increasingly common. An additional risk for high frequency bearing currents occurs in the application due to the inherent stray capacitances within the electrical machinery.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row, INSOCOAT - NU 218 ECM/C3VL0241 - 1409230218 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row, INSOCOAT - NU 218 ECM/C3VL0241
1409230218
Cylindrical Roller Bearings, Single Row, INSOCOAT - NU 218 ECM/C3VL0241 1409230218
Rolling bearings in electric motors, generators or associated equipment are at risk from the passage of electric current, which can damage the surfaces of rolling elements and raceways in the bearing and degrade the grease rapidly. The risk of damage, so called electric erosion, increases greatly if a frequency converter controls the electrical machinery, which is becoming increasingly common. An additional risk for high frequency bearing currents occurs in the application due to the inherent stray capacitances within the electrical machinery.

Rolling bearings in electric motors, generators or associated equipment are at risk from the passage of electric current, which can damage the surfaces of rolling elements and raceways in the bearing and degrade the grease rapidly. The risk of damage, so called electric erosion, increases greatly if a frequency converter controls the electrical machinery, which is becoming increasingly common. An additional risk for high frequency bearing currents occurs in the application due to the inherent stray capacitances within the electrical machinery.

Supplier's Site
Cylindrical Roller Bearings, Single Row, INSOCOAT - NU 218 ECM/C3VL0241 - 1409230218 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row, INSOCOAT - NU 218 ECM/C3VL0241
1409230218
Cylindrical Roller Bearings, Single Row, INSOCOAT - NU 218 ECM/C3VL0241 1409230218
Rolling bearings in electric motors, generators or associated equipment are at risk from the passage of electric current, which can damage the surfaces of rolling elements and raceways in the bearing and degrade the grease rapidly. The risk of damage, so called electric erosion, increases greatly if a frequency converter controls the electrical machinery, which is becoming increasingly common. An additional risk for high frequency bearing currents occurs in the application due to the inherent stray capacitances within the electrical machinery.

Rolling bearings in electric motors, generators or associated equipment are at risk from the passage of electric current, which can damage the surfaces of rolling elements and raceways in the bearing and degrade the grease rapidly. The risk of damage, so called electric erosion, increases greatly if a frequency converter controls the electrical machinery, which is becoming increasingly common. An additional risk for high frequency bearing currents occurs in the application due to the inherent stray capacitances within the electrical machinery.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1409230218 1409230218
Product Name Cylindrical Roller Bearings, Single Row, INSOCOAT - NU 218 ECM/C3VL0241 Cylindrical Roller Bearings, Single Row, INSOCOAT - NU 218 ECM/C3VL0241
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 3.5433 inch (90.000 mm) 3.5433 inch (90.000 mm)
Outside Diameter 6.2992 inch (160.000 mm) 6.2992 inch (160.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB13025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
Roller Bearings - 1469276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-7 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details