SKF/Global Cylindrical Roller Bearings, Single Row, with Solid Oil - NUP 207 ECP/W64 1406610207

Description
In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is required. Solid Oil - the third choice of lubrication - may be the answer, as it provides "lubrication for life" and good sealing.
Description
In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is required. Solid Oil - the third choice of lubrication - may be the answer, as it provides "lubrication for life" and good sealing.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row, with Solid Oil  - NUP 207 ECP/W64 - 1406610207 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row, with Solid Oil - NUP 207 ECP/W64
1406610207
Cylindrical Roller Bearings, Single Row, with Solid Oil - NUP 207 ECP/W64 1406610207
In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is required. Solid Oil - the third choice of lubrication - may be the answer, as it provides "lubrication for life" and good sealing.

In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is required. Solid Oil - the third choice of lubrication - may be the answer, as it provides "lubrication for life" and good sealing.

Supplier's Site
Cylindrical Roller Bearings, Single Row, with Solid Oil  - NUP 207 ECP/W64 - 1406610207 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row, with Solid Oil - NUP 207 ECP/W64
1406610207
Cylindrical Roller Bearings, Single Row, with Solid Oil - NUP 207 ECP/W64 1406610207
In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is required. Solid Oil - the third choice of lubrication - may be the answer, as it provides "lubrication for life" and good sealing.

In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is required. Solid Oil - the third choice of lubrication - may be the answer, as it provides "lubrication for life" and good sealing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1406610207 1406610207
Product Name Cylindrical Roller Bearings, Single Row, with Solid Oil - NUP 207 ECP/W64 Cylindrical Roller Bearings, Single Row, with Solid Oil - NUP 207 ECP/W64
Rolling Element Steel Steel
Features Solid Lubrication Solid Lubrication
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 1.3780 inch (35.000 mm) 1.3780 inch (35.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-6634-X - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 1.3780 inch (35.001 mm)
View Details
.3125 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5800 lbs (2630 kg)
View Details
Rotation - Cross Roller Ring - RA11008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details