SKF/Global Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 2208 ECP 1401412208

Description
These bearings provide a solution for applications were hardened and ground raceways are provided on the shaft or in the housing bore. Because RNU design bearings, for example, do not need an inner ring, the bearing arrangement design can be downsized or the shaft diameter can be larger to provide a stronger, stiffer arrangement. Additionally, the possible axial displacement of the shaft relative to the housing is only limited by the width of the raceway on the shaft for the RNU design or in the housing bore for the RN design.
Description
These bearings provide a solution for applications were hardened and ground raceways are provided on the shaft or in the housing bore. Because RNU design bearings, for example, do not need an inner ring, the bearing arrangement design can be downsized or the shaft diameter can be larger to provide a stronger, stiffer arrangement. Additionally, the possible axial displacement of the shaft relative to the housing is only limited by the width of the raceway on the shaft for the RNU design or in the housing bore for the RN design.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 2208 ECP - 1401412208 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 2208 ECP
1401412208
Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 2208 ECP 1401412208
These bearings provide a solution for applications were hardened and ground raceways are provided on the shaft or in the housing bore. Because RNU design bearings, for example, do not need an inner ring, the bearing arrangement design can be downsized or the shaft diameter can be larger to provide a stronger, stiffer arrangement. Additionally, the possible axial displacement of the shaft relative to the housing is only limited by the width of the raceway on the shaft for the RNU design or in the housing bore for the RN design.

These bearings provide a solution for applications were hardened and ground raceways are provided on the shaft or in the housing bore. Because RNU design bearings, for example, do not need an inner ring, the bearing arrangement design can be downsized or the shaft diameter can be larger to provide a stronger, stiffer arrangement. Additionally, the possible axial displacement of the shaft relative to the housing is only limited by the width of the raceway on the shaft for the RNU design or in the housing bore for the RN design.

Supplier's Site
Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 2208 ECP - 1401412208 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 2208 ECP
1401412208
Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 2208 ECP 1401412208
These bearings provide a solution for applications were hardened and ground raceways are provided on the shaft or in the housing bore. Because RNU design bearings, for example, do not need an inner ring, the bearing arrangement design can be downsized or the shaft diameter can be larger to provide a stronger, stiffer arrangement. Additionally, the possible axial displacement of the shaft relative to the housing is only limited by the width of the raceway on the shaft for the RNU design or in the housing bore for the RN design.

These bearings provide a solution for applications were hardened and ground raceways are provided on the shaft or in the housing bore. Because RNU design bearings, for example, do not need an inner ring, the bearing arrangement design can be downsized or the shaft diameter can be larger to provide a stronger, stiffer arrangement. Additionally, the possible axial displacement of the shaft relative to the housing is only limited by the width of the raceway on the shaft for the RNU design or in the housing bore for the RN design.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1401412208 1401412208
Product Name Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 2208 ECP Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 2208 ECP
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 1.9488 inch (49.500 mm) 1.9488 inch (49.500 mm)
Outside Diameter 3.1496 inch (80.000 mm) 3.1496 inch (80.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 in. ID, 0.6562 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6700 lbs (3039 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Aerospace Bearings, YAT(as,ms) - 21439-112 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details