SKF/Global Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 309 ECP 1401410309

Description
These bearings provide a solution for applications were hardened and ground raceways are provided on the shaft or in the housing bore. Because RNU design bearings, for example, do not need an inner ring, the bearing arrangement design can be downsized or the shaft diameter can be larger to provide a stronger, stiffer arrangement. Additionally, the possible axial displacement of the shaft relative to the housing is only limited by the width of the raceway on the shaft for the RNU design or in the housing bore for the RN design.
Description
These bearings provide a solution for applications were hardened and ground raceways are provided on the shaft or in the housing bore. Because RNU design bearings, for example, do not need an inner ring, the bearing arrangement design can be downsized or the shaft diameter can be larger to provide a stronger, stiffer arrangement. Additionally, the possible axial displacement of the shaft relative to the housing is only limited by the width of the raceway on the shaft for the RNU design or in the housing bore for the RN design.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 309 ECP - 1401410309 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 309 ECP
1401410309
Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 309 ECP 1401410309
These bearings provide a solution for applications were hardened and ground raceways are provided on the shaft or in the housing bore. Because RNU design bearings, for example, do not need an inner ring, the bearing arrangement design can be downsized or the shaft diameter can be larger to provide a stronger, stiffer arrangement. Additionally, the possible axial displacement of the shaft relative to the housing is only limited by the width of the raceway on the shaft for the RNU design or in the housing bore for the RN design.

These bearings provide a solution for applications were hardened and ground raceways are provided on the shaft or in the housing bore. Because RNU design bearings, for example, do not need an inner ring, the bearing arrangement design can be downsized or the shaft diameter can be larger to provide a stronger, stiffer arrangement. Additionally, the possible axial displacement of the shaft relative to the housing is only limited by the width of the raceway on the shaft for the RNU design or in the housing bore for the RN design.

Supplier's Site
Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 309 ECP - 1401410309 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 309 ECP
1401410309
Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 309 ECP 1401410309
These bearings provide a solution for applications were hardened and ground raceways are provided on the shaft or in the housing bore. Because RNU design bearings, for example, do not need an inner ring, the bearing arrangement design can be downsized or the shaft diameter can be larger to provide a stronger, stiffer arrangement. Additionally, the possible axial displacement of the shaft relative to the housing is only limited by the width of the raceway on the shaft for the RNU design or in the housing bore for the RN design.

These bearings provide a solution for applications were hardened and ground raceways are provided on the shaft or in the housing bore. Because RNU design bearings, for example, do not need an inner ring, the bearing arrangement design can be downsized or the shaft diameter can be larger to provide a stronger, stiffer arrangement. Additionally, the possible axial displacement of the shaft relative to the housing is only limited by the width of the raceway on the shaft for the RNU design or in the housing bore for the RN design.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1401410309 1401410309
Product Name Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 309 ECP Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 309 ECP
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 2.3032 inch (58.500 mm) 2.3032 inch (58.500 mm)
Outside Diameter 3.9370 inch (100.000 mm) 3.9370 inch (100.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB15030UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
Roller Bearings - 1469309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details