These bearings provide a solution for applications were hardened and ground raceways are provided on the shaft or in the housing bore. Because RNU design bearings, for example, do not need an inner ring, the bearing arrangement design can be downsized or the shaft diameter can be larger to provide a stronger, stiffer arrangement. Additionally, the possible axial displacement of the shaft relative to the housing is only limited by the width of the raceway on the shaft for the RNU design or in the housing bore for the RN design.
These bearings provide a solution for applications were hardened and ground raceways are provided on the shaft or in the housing bore. Because RNU design bearings, for example, do not need an inner ring, the bearing arrangement design can be downsized or the shaft diameter can be larger to provide a stronger, stiffer arrangement. Additionally, the possible axial displacement of the shaft relative to the housing is only limited by the width of the raceway on the shaft for the RNU design or in the housing bore for the RN design.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 1401410207 | 1401410207 |
| Product Name | Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 207 ECP | Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 207 ECP |
| Rolling Element | Steel | Steel |
| Type | Cylindrical Roller | Cylindrical Roller |
| Design Units | Metric | Metric |
| Bore | 1.7323 inch (44.000 mm) | 1.7323 inch (44.000 mm) |
| Outside Diameter | 2.8346 inch (72.000 mm) | 2.8346 inch (72.000 mm) |