SKF/Global Cylindrical Roller Bearings, Single Row - N 324 ECM 1400100324

Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row - N 324 ECM - 1400100324 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - N 324 ECM
1400100324
Cylindrical Roller Bearings, Single Row - N 324 ECM 1400100324
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site
Cylindrical Roller Bearings, Single Row - N 324 ECM - 1400100324 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - N 324 ECM
1400100324
Cylindrical Roller Bearings, Single Row - N 324 ECM 1400100324
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1400100324 1400100324
Product Name Cylindrical Roller Bearings, Single Row - N 324 ECM Cylindrical Roller Bearings, Single Row - N 324 ECM
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 4.7244 inch (120.000 mm) 4.7244 inch (120.000 mm)
Outside Diameter 10.2362 inch (260.000 mm) 10.2362 inch (260.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.4370 inch (11.100 mm)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6700 lbs (3039 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details