SKF/Global Cylindrical Roller Bearings, Single Row - N 320 ECM 1400100320

Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row - N 320 ECM - 1400100320 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - N 320 ECM
1400100320
Cylindrical Roller Bearings, Single Row - N 320 ECM 1400100320
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site
Cylindrical Roller Bearings, Single Row - N 320 ECM - 1400100320 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - N 320 ECM
1400100320
Cylindrical Roller Bearings, Single Row - N 320 ECM 1400100320
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1400100320 1400100320
Product Name Cylindrical Roller Bearings, Single Row - N 320 ECM Cylindrical Roller Bearings, Single Row - N 320 ECM
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 3.9370 inch (100.000 mm) 3.9370 inch (100.000 mm)
Outside Diameter 8.4646 inch (215.000 mm) 8.4646 inch (215.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-35 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
.2500 in. ID, .6562 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4900 lbs (2222 kg)
View Details
Rotation - Cross Roller Ring - RB10016UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details