SKF/Global Tapered Roller Bearings, Four-row - BT4B 332822/HA1 134492012

Description
Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).
Description
Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings, Four-row - BT4B  332822/HA1 - 134492012 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearings, Four-row - BT4B 332822/HA1
134492012
Tapered Roller Bearings, Four-row - BT4B 332822/HA1 134492012
Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).

Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).

Supplier's Site
Tapered Roller Bearings, Four-row - BT4B  332822/HA1 - 134492012 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearings, Four-row - BT4B 332822/HA1
134492012
Tapered Roller Bearings, Four-row - BT4B 332822/HA1 134492012
Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).

Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 134492012 134492012
Product Name Tapered Roller Bearings, Four-row - BT4B 332822/HA1 Tapered Roller Bearings, Four-row - BT4B 332822/HA1
Rolling Element Steel Steel
Type Four Row Tapered Four Row Tapered
Design Units Metric Metric
Bore 17.8500 inch (453.390 mm) 17.8500 inch (453.390 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
.3125 in. ID, .7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6450 lbs (2925 kg)
View Details
Rotation - Cross Roller Ring - RB40035UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 15.7480 inch (400.000 mm)
View Details