Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).
Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 134492008 | 134492008 |
| Product Name | Tapered Roller Bearings, Four-row - BT4B 332664/HA1 | Tapered Roller Bearings, Four-row - BT4B 332664/HA1 |
| Rolling Element | Steel | Steel |
| Type | Four Row Tapered | Four Row Tapered |
| Design Units | Metric | Metric |
| Bore | 15.3750 inch (390.525 mm) | 15.3750 inch (390.525 mm) |