SKF/Global Tapered Roller Bearing, Single Row - LL 566848/810/HA1 1320004001

Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearing, Single Row - LL 566848/810/HA1 - 1320004001 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - LL 566848/810/HA1
1320004001
Tapered Roller Bearing, Single Row - LL 566848/810/HA1 1320004001
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site
Tapered Roller Bearing, Single Row - LL 566848/810/HA1 - 1320004001 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - LL 566848/810/HA1
1320004001
Tapered Roller Bearing, Single Row - LL 566848/810/HA1 1320004001
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1320004001 1320004001
Product Name Tapered Roller Bearing, Single Row - LL 566848/810/HA1 Tapered Roller Bearing, Single Row - LL 566848/810/HA1
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 15.8750 inch (403.225 mm) 15.8750 inch (403.225 mm)
Outside Diameter 18.1250 inch (460.375 mm) 18.1250 inch (460.375 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-72 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 4010 lbs (1819 kg)
Dynamic Radial 10880 lbs (4934 kg)
View Details
.8750 in. ID, 1.5625 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 86000 lbs (39002 kg)
View Details
Rotation - Cross Roller Ring - RU42UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details