SKF/Global Tapered Roller Bearing, Single Row - 431884 A 1320003006

Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearing, Single Row - 431884 A - 1320003006 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 431884 A
1320003006
Tapered Roller Bearing, Single Row - 431884 A 1320003006
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site
Tapered Roller Bearing, Single Row - 431884 A - 1320003006 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 431884 A
1320003006
Tapered Roller Bearing, Single Row - 431884 A 1320003006
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1320003006 1320003006
Product Name Tapered Roller Bearing, Single Row - 431884 A Tapered Roller Bearing, Single Row - 431884 A
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 14.0000 inch (355.600 mm) 14.0000 inch (355.600 mm)
Outside Diameter 19.0000 inch (482.600 mm) 19.0000 inch (482.600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.1496 inch (80.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details