SKF/Global Tapered Roller Bearing, Single Row - HM 231148/110 1320001017

Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearing, Single Row - HM 231148/110 - 1320001017 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - HM 231148/110
1320001017
Tapered Roller Bearing, Single Row - HM 231148/110 1320001017
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site
Tapered Roller Bearing, Single Row - HM 231148/110 - 1320001017 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - HM 231148/110
1320001017
Tapered Roller Bearing, Single Row - HM 231148/110 1320001017
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1320001017 1320001017
Product Name Tapered Roller Bearing, Single Row - HM 231148/110 Tapered Roller Bearing, Single Row - HM 231148/110
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 5.8750 inch (149.225 mm) 5.8750 inch (149.225 mm)
Outside Diameter 9.3125 inch (236.538 mm) 9.3125 inch (236.538 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU14016UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details
Roller Bearings - 1469274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-150 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 55.0000 inch (1396.999 mm)
Overall Width 73.0000 inch (1854.199 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details