SKF/Global Tapered Roller Bearing, Single Row - 48290/48220/Q 1320001009

Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearing, Single Row - 48290/48220/Q - 1320001009 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 48290/48220/Q
1320001009
Tapered Roller Bearing, Single Row - 48290/48220/Q 1320001009
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site
Tapered Roller Bearing, Single Row - 48290/48220/Q - 1320001009 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 48290/48220/Q
1320001009
Tapered Roller Bearing, Single Row - 48290/48220/Q 1320001009
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1320001009 1320001009
Product Name Tapered Roller Bearing, Single Row - 48290/48220/Q Tapered Roller Bearing, Single Row - 48290/48220/Q
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 5.0000 inch (127.000 mm) 5.0000 inch (127.000 mm)
Outside Diameter 7.1875 inch (182.562 mm) 7.1875 inch (182.562 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.1654 inch (55.000 mm)
View Details
Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-2-1/2-30 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.7449 inch (18.920 mm)
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 104000 lbs (47166 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details