SKF/Global Tapered Roller Bearing, Single Row - LM 48548 A/510/Q 1320000143

Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearing, Single Row - LM 48548 A/510/Q - 1320000143 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - LM 48548 A/510/Q
1320000143
Tapered Roller Bearing, Single Row - LM 48548 A/510/Q 1320000143
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site
Tapered Roller Bearing, Single Row - LM 48548 A/510/Q - 1320000143 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - LM 48548 A/510/Q
1320000143
Tapered Roller Bearing, Single Row - LM 48548 A/510/Q 1320000143
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1320000143 1320000143
Product Name Tapered Roller Bearing, Single Row - LM 48548 A/510/Q Tapered Roller Bearing, Single Row - LM 48548 A/510/Q
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 1.3750 inch (34.925 mm) 1.3750 inch (34.925 mm)
Outside Diameter 2.5625 inch (65.088 mm) 2.5625 inch (65.088 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB11015UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
Sprag Clutch Bearings - 1845754 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details