SKF/Global Tapered Roller Bearing, Single Row - 47678/47620/Q 1320000104

Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearing, Single Row - 47678/47620/Q - 1320000104 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 47678/47620/Q
1320000104
Tapered Roller Bearing, Single Row - 47678/47620/Q 1320000104
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site
Tapered Roller Bearing, Single Row - 47678/47620/Q - 1320000104 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 47678/47620/Q
1320000104
Tapered Roller Bearing, Single Row - 47678/47620/Q 1320000104
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1320000104 1320000104
Product Name Tapered Roller Bearing, Single Row - 47678/47620/Q Tapered Roller Bearing, Single Row - 47678/47620/Q
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 3.0000 inch (76.200 mm) 3.0000 inch (76.200 mm)
Outside Diameter 5.2500 inch (133.350 mm) 5.2500 inch (133.350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU6013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details
Roller Bearings - 1469269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.5433 inch (90.000 mm)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details