SKF/Global Tapered Roller Bearing, Single Row - 18690/18620/Q 1320000071

Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearing, Single Row - 18690/18620/Q - 1320000071 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 18690/18620/Q
1320000071
Tapered Roller Bearing, Single Row - 18690/18620/Q 1320000071
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site
Tapered Roller Bearing, Single Row - 18690/18620/Q - 1320000071 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 18690/18620/Q
1320000071
Tapered Roller Bearing, Single Row - 18690/18620/Q 1320000071
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1320000071 1320000071
Product Name Tapered Roller Bearing, Single Row - 18690/18620/Q Tapered Roller Bearing, Single Row - 18690/18620/Q
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 1.8125 inch (46.038 mm) 1.8125 inch (46.038 mm)
Outside Diameter 3.1250 inch (79.375 mm) 3.1250 inch (79.375 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6700 lbs (3039 kg)
View Details
Rotation - Cross Roller Ring - RB3010UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.1811 inch (30.000 mm)
View Details