SKF/Global Tapered Roller Bearing, Single Row - T7FC 050/QCL7C 1310057050

Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearing, Single Row - T7FC 050/QCL7C - 1310057050 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - T7FC 050/QCL7C
1310057050
Tapered Roller Bearing, Single Row - T7FC 050/QCL7C 1310057050
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site
Tapered Roller Bearing, Single Row - T7FC 050/QCL7C - 1310057050 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - T7FC 050/QCL7C
1310057050
Tapered Roller Bearing, Single Row - T7FC 050/QCL7C 1310057050
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1310057050 1310057050
Product Name Tapered Roller Bearing, Single Row - T7FC 050/QCL7C Tapered Roller Bearing, Single Row - T7FC 050/QCL7C
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 1.9685 inch (50.000 mm) 1.9685 inch (50.000 mm)
Outside Diameter 4.1339 inch (105.000 mm) 4.1339 inch (105.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.7500 inch (19.050 mm)
Overall Width 1.5620 inch (39.675 mm)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 30000 lbs (13605 kg)
View Details
Rotation - Cross Roller Ring - RBU15013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details