SKF/Global Tapered Roller Bearing, Single Row - 33209/Q 1310003209

Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearing, Single Row - 33209/Q - 1310003209 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 33209/Q
1310003209
Tapered Roller Bearing, Single Row - 33209/Q 1310003209
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site
Tapered Roller Bearing, Single Row - 33209/Q - 1310003209 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 33209/Q
1310003209
Tapered Roller Bearing, Single Row - 33209/Q 1310003209
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1310003209 1310003209
Product Name Tapered Roller Bearing, Single Row - 33209/Q Tapered Roller Bearing, Single Row - 33209/Q
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 1.7717 inch (45.000 mm) 1.7717 inch (45.000 mm)
Outside Diameter 3.3465 inch (85.000 mm) 3.3465 inch (85.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB4510UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.7717 inch (45.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-52-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
Roller Bearings - 2482853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details