SKF/Global Tapered Roller Bearing, Single Row - 33122 1310003122

Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearing, Single Row - 33122 - 1310003122 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 33122
1310003122
Tapered Roller Bearing, Single Row - 33122 1310003122
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site
Tapered Roller Bearing, Single Row - 33122 - 1310003122 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 33122
1310003122
Tapered Roller Bearing, Single Row - 33122 1310003122
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1310003122 1310003122
Product Name Tapered Roller Bearing, Single Row - 33122 Tapered Roller Bearing, Single Row - 33122
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 4.3307 inch (110.000 mm) 4.3307 inch (110.000 mm)
Outside Diameter 7.0866 inch (180.000 mm) 7.0866 inch (180.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA9008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
Roller Bearings - 2482853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details