SKF/Global Tapered Roller Bearing, Single Row - 33016/Q 1310003016

Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearing, Single Row - 33016/Q - 1310003016 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 33016/Q
1310003016
Tapered Roller Bearing, Single Row - 33016/Q 1310003016
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site
Tapered Roller Bearing, Single Row - 33016/Q - 1310003016 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 33016/Q
1310003016
Tapered Roller Bearing, Single Row - 33016/Q 1310003016
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1310003016 1310003016
Product Name Tapered Roller Bearing, Single Row - 33016/Q Tapered Roller Bearing, Single Row - 33016/Q
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 3.1496 inch (80.000 mm) 3.1496 inch (80.000 mm)
Outside Diameter 4.9213 inch (125.000 mm) 4.9213 inch (125.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-3 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details
Roller Bearings - 1469293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 78000 lbs (35374 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details