The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 1310002960 | 1310002960 |
| Product Name | Tapered Roller Bearing, Single Row - 32960 | Tapered Roller Bearing, Single Row - 32960 |
| Rolling Element | Steel | Steel |
| Type | Single Row Tapered | Single Row Tapered |
| Design Units | Metric | Metric |
| Bore | 11.8110 inch (300.000 mm) | 11.8110 inch (300.000 mm) |
| Outside Diameter | 16.5354 inch (420.000 mm) | 16.5354 inch (420.000 mm) |