SKF/Global Tapered Roller Bearing, Single Row - 32007 J2/Q 1310002107

Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearing, Single Row - 32007 J2/Q - 1310002107 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 32007 J2/Q
1310002107
Tapered Roller Bearing, Single Row - 32007 J2/Q 1310002107
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site
Tapered Roller Bearing, Single Row - 32007 J2/Q - 1310002107 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 32007 J2/Q
1310002107
Tapered Roller Bearing, Single Row - 32007 J2/Q 1310002107
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1310002107 1310002107
Product Name Tapered Roller Bearing, Single Row - 32007 J2/Q Tapered Roller Bearing, Single Row - 32007 J2/Q
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 1.3780 inch (35.000 mm) 1.3780 inch (35.000 mm)
Outside Diameter 2.4409 inch (62.000 mm) 2.4409 inch (62.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details
Sperical Sintered Bearing, 8mm Bore, 15.5mm Outside Diameter, 11mm Wide, 16mm Spherical Diameter, Material - Oil Impregnated Bronze. - A 7B 4MS08H1511 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Design Units Metric
Bore 0.3150 inch (8.000 mm)
View Details
Rotation - Cross Roller Ring - RU66UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.3780 inch (35.000 mm)
View Details