SKF Group (The) Seal/Gasket Kit 12614

Description
OIL SEAL, 60.3MM HOUSING BORE, 1 1/4 SHAFT DIAMETER, 4500RPM MAX, 10PSI, 3600FT/MIN SURFACE SPEED, STEEL CASE WITH INNER CASE, CARBON STEEL GARTER SPRING, INTERNAL LIP, BONDED DESIGN, NITRILE LIP, DUAL LIP WITH ONE SPRING. FREE 2 YEAR RADWELL WARRANTY
Description
OIL SEAL, 60.3MM HOUSING BORE, 1 1/4 SHAFT DIAMETER, 4500RPM MAX, 10PSI, 3600FT/MIN SURFACE SPEED, STEEL CASE WITH INNER CASE, CARBON STEEL GARTER SPRING, INTERNAL LIP, BONDED DESIGN, NITRILE LIP, DUAL LIP WITH ONE SPRING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Seal/Gasket Kit - 21316907 - Radwell International
Willingboro, NJ, United States
Seal/Gasket Kit
21316907
Seal/Gasket Kit 21316907
OIL SEAL, 60.3MM HOUSING BORE, 1 1/4 SHAFT DIAMETER, 4500RPM MAX, 10PSI, 3600FT/MIN SURFACE SPEED, STEEL CASE WITH INNER CASE, CARBON STEEL GARTER SPRING, INTERNAL LIP, BONDED DESIGN, NITRILE LIP, DUAL LIP WITH ONE SPRING. FREE 2 YEAR RADWELL WARRANTY

OIL SEAL, 60.3MM HOUSING BORE, 1 1/4 SHAFT DIAMETER, 4500RPM MAX, 10PSI, 3600FT/MIN SURFACE SPEED, STEEL CASE WITH INNER CASE, CARBON STEEL GARTER SPRING, INTERNAL LIP, BONDED DESIGN, NITRILE LIP, DUAL LIP WITH ONE SPRING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Mechanical Seals
Product Number 21316907
Product Name Seal/Gasket Kit
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Valve Rebuild Kit / Seal Kit - 88913010 - Radwell International
Specs
Seal Application Gas Seal (Spiral Groove Seal)
View Details
Carbon Face Mechanical Seals -  - Technetics Group
Specs
Seal Design Metal Bellows
Seal Application Pump; Cryogenic Seal; Propulsion Engine & APU Shaft Sealing, Gearboxes, Power Generators, Wind Turbines, Drilling Machinery, Compressors
Rubbing Speed 29500 ft/min (14986 cm/sec)
View Details
Screw Conveyor Seal - HB Series - Woodex MECO Industries
Woodex MECO Industries
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Specialized Mounting Cartridge; Split Seal
View Details
Mechanical Seals - Type F Seal Head - Hi-Tech Seals, Inc.
Specs
Mechanical Seal Type Double
Seal Design Metal Bellows
Spring Element Single Spring
View Details