SKF Group (The) Seal 11124

Description
OIL SEAL, SHAFT SEAL, 1.125 INCH SHAFT DIAMETER, 1.624 INCH OUTSIDE DIAMETER, 0.256 INCH OVERALL WIDTH, 10 PSI, 4500 RPM MAX, NITRILE LIP MATERIAL, DUAL LIP WITH ONE SPRING, STEEL CASE. FREE 2 YEAR RADWELL WARRANTY
Description
OIL SEAL, SHAFT SEAL, 1.125 INCH SHAFT DIAMETER, 1.624 INCH OUTSIDE DIAMETER, 0.256 INCH OVERALL WIDTH, 10 PSI, 4500 RPM MAX, NITRILE LIP MATERIAL, DUAL LIP WITH ONE SPRING, STEEL CASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Seal - 20394282 - Radwell International
Willingboro, NJ, United States
OIL SEAL, SHAFT SEAL, 1.125 INCH SHAFT DIAMETER, 1.624 INCH OUTSIDE DIAMETER, 0.256 INCH OVERALL WIDTH, 10 PSI, 4500 RPM MAX, NITRILE LIP MATERIAL, DUAL LIP WITH ONE SPRING, STEEL CASE. FREE 2 YEAR RADWELL WARRANTY

OIL SEAL, SHAFT SEAL, 1.125 INCH SHAFT DIAMETER, 1.624 INCH OUTSIDE DIAMETER, 0.256 INCH OVERALL WIDTH, 10 PSI, 4500 RPM MAX, NITRILE LIP MATERIAL, DUAL LIP WITH ONE SPRING, STEEL CASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Mechanical Seals
Product Number 20394282
Product Name Seal
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Cylinder Repair / Seal Kit - 11462186 - Radwell International
Specs
Seal Application Gas Seal (Spiral Groove Seal)
View Details
Mechanical Seals - CEFILAC GPA® - Technetics Group
Specs
Seal Application Pump; Agitator or Mixer; Mining, Paper, Food, Energy
Rubbing Speed 2950 ft/min (1499 cm/sec)
Operating Pressure 218 psi (153 m H2O)
View Details
Double Mechanical Seal With an Elastomer Drive - EP Type-2 Series - Woodex MECO Industries
Specs
Mechanical Seal Type Double
Seal Design Elastomeric Bellows
Spring Element Multi-spring
View Details
Mechanical Seals - Type B Seal Head - Hi-Tech Seals, Inc.
Specs
Mechanical Seal Type Single
Seal Design Metal Bellows
Spring Element Single Spring
View Details