SKF Group (The) Bearing 01EBCP207EXAT

Description
PILLOW BLOCK BEARING, ROLLER, 2-7/16 IN BORE DIAMETER, 2-3/4 IN BASE WIDTH, CAST IRON HOUSING MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, ROLLER, 2-7/16 IN BORE DIAMETER, 2-3/4 IN BASE WIDTH, CAST IRON HOUSING MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19588711 - Radwell International
Willingboro, NJ, United States
Bearing
19588711
Bearing 19588711
PILLOW BLOCK BEARING, ROLLER, 2-7/16 IN BORE DIAMETER, 2-3/4 IN BASE WIDTH, CAST IRON HOUSING MATERIAL. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, ROLLER, 2-7/16 IN BORE DIAMETER, 2-3/4 IN BASE WIDTH, CAST IRON HOUSING MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19588711
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU15013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
Roller Bearings - 2482816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.5433 inch (90.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-125 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
.1900 in. ID, .5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 3250 lbs (1474 kg)
View Details