KANOMAX USA, INC. Supervent 100mm Centrifugal Fan SV6/2S

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Andover, NJ, USA
Supervent 100mm Centrifugal Fan
SV6/2S
Supervent 100mm Centrifugal Fan SV6/2S

Technical Specifications

  KANOMAX USA, INC.
Product Category Fans and Blowers (industrial)
Product Number SV6/2S
Product Name Supervent 100mm Centrifugal Fan
Configuration Window
Unlock Full Specs
to access all available technical data

Similar Products

P1232-28 Titan® Series DC Blower with Protective Inlet Guard - P1232M12BALB1b-28 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 28 SCFM (47.69 m³/hr)
View Details
Fiberglass Roof Ventilator - Series 37, 57 & 58 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Backward Curved Fan - N88-50317-460 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details