SELV 01 -- SELV LOW VOLTAGE 100MM CENTRIFUGAL FAN
KANOMAX USA, INC.
Selv Low Voltage 100mm Centrifugal Fan
SELV 01
Suppliers
Selv Low Voltage 100mm Centrifugal Fan
SELV 01
Technical Specifications
|
Product Category
|
Fans and Blowers (industrial) |
|
Product Number
|
SELV 01 |
|
Product Name
|
Selv Low Voltage 100mm Centrifugal Fan |
|
Configuration
|
Window
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Applications / Use
HVAC
Product Form
Packaged
Environment
Clean
View Details
Fan / Blower Diameter
12.0 to 49.0 inch (305 to 1245 mm)
Features
Dampers
Static Pressure Range
0 to 8 in H2O (0.0 to 14.95 Torr)
View Details
Configuration
Mancooler
Environment
Clean
Fan / Blower Diameter
2.8 inch (70 mm)
View Details
Applications / Use
HVAC
Product Form
Packaged
Configuration
Fans for Fan Coils / Blowers
View Details