MV230AR -- MAXIVENT 230MM AXIAL FAN
KANOMAX USA, INC.
Maxivent 230mm Axial Fan
MV230AR
Suppliers
Maxivent 230mm Axial Fan
MV230AR
Technical Specifications
|
Product Category
|
Fans and Blowers (industrial) |
|
Product Number
|
MV230AR |
|
Product Name
|
Maxivent 230mm Axial Fan |
|
Configuration
|
Window
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Applications / Use
HVAC
Product Form
Packaged
Environment
Clean
View Details
Fan / Blower Diameter
12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range
0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction
Fiberglass
View Details
Configuration
Mancooler
Environment
Clean
Fan / Blower Diameter
2.8 inch (70 mm)
View Details
Applications / Use
HVAC
Product Form
Packaged
Configuration
Fans for HVAC/R / Fans for Data Center Cooling / EC Fans
View Details