KANOMAX USA, INC. Mini Duct 100mm Fan MDF

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Andover, NJ, USA
Mini Duct 100mm Fan
MDF
Mini Duct 100mm Fan MDF

Technical Specifications

  KANOMAX USA, INC.
Product Category Fans and Blowers (industrial)
Product Number MDF
Product Name Mini Duct 100mm Fan
Air Flow Rate ? to 32 SCFM (? to 54.02 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

PTA SERIES - Axial Inline Duct Fans - PTA17251B2 - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details
Fiberglass Duct Axial Fan - Series 29, 29V, 35, 35V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Backward Curved Fan - N88 45701 230V - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for HVAC/R / Fans for Data Center Cooling / Railway Fans / Fans for Wind and Solar Power / Backward Curved Fans / EC Fans
View Details