SKB Corp. Standard 2U Effects Rack 1SKB19-2U

Description
The SKB vacuum formed rack made history when it was introduced in 1992. The very first molded rack provides a real professional alternative to the heavy wood racks. The SKB line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Protect your product with the original and don't be fooled by cheap copies. Exterior Height: 5.50 in Exterior Width: 21.00 in Exterior Depth: 20.25 in Rack Space Units Total: 2 Rack Depth Front Rail to Back Lid: 17.50 in Rack Depth Front Lid To Back Lid: 20.00 in Lid Depth: 2.50 in Product Weight: 9.00 lb
Description
The SKB vacuum formed rack made history when it was introduced in 1992. The very first molded rack provides a real professional alternative to the heavy wood racks. The SKB line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Protect your product with the original and don't be fooled by cheap copies. Exterior Height: 5.50 in Exterior Width: 21.00 in Exterior Depth: 20.25 in Rack Space Units Total: 2 Rack Depth Front Rail to Back Lid: 17.50 in Rack Depth Front Lid To Back Lid: 20.00 in Lid Depth: 2.50 in Product Weight: 9.00 lb

Suppliers

Company
Product
Description
Supplier Links
Standard 2U Effects Rack - 56694 - TMP Pro Distribution
Berlin, CT, USA
Standard 2U Effects Rack
56694
Standard 2U Effects Rack 56694
The SKB vacuum formed rack made history when it was introduced in 1992. The very first molded rack provides a real professional alternative to the heavy wood racks. The SKB line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Protect your product with the original and don't be fooled by cheap copies. Exterior Height: 5.50 in Exterior Width: 21.00 in Exterior Depth: 20.25 in Rack Space Units Total: 2 Rack Depth Front Rail to Back Lid: 17.50 in Rack Depth Front Lid To Back Lid: 20.00 in Lid Depth: 2.50 in Product Weight: 9.00 lb

The SKB vacuum formed rack made history when it was introduced in 1992. The very first molded rack provides a real professional alternative to the heavy wood racks. The SKB line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Protect your product with the original and don't be fooled by cheap copies.
Exterior Height: 5.50 in
Exterior Width: 21.00 in
Exterior Depth: 20.25 in
Rack Space Units Total: 2
Rack Depth Front Rail to Back Lid: 17.50 in
Rack Depth Front Lid To Back Lid: 20.00 in
Lid Depth: 2.50 in
Product Weight: 9.00 lb

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Containers
Product Number 56694
Product Name Standard 2U Effects Rack
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details