SKB Corp. Standard 12U Effects Rack 1SKB19-12U

Description
The SKB vacuum formed rack made history when it was introduced in 1992. The very first molded rack provides a real professional alternative to the heavy wood racks. The SKB line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Protect your product with the original and don't be fooled by cheap copies. Exterior Height: 23.50 in Exterior Width: 22.00 in Exterior Depth: 21.50 in Rack Space Units Total: 12 Rack Depth Front Rail to Back Lid: 18.25 in Rack Depth Front Lid To Back Lid: 20.75 in Lid Depth: 2.50 in Product Weight: 21.20 lb
Datasheet
Description
The SKB vacuum formed rack made history when it was introduced in 1992. The very first molded rack provides a real professional alternative to the heavy wood racks. The SKB line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Protect your product with the original and don't be fooled by cheap copies. Exterior Height: 23.50 in Exterior Width: 22.00 in Exterior Depth: 21.50 in Rack Space Units Total: 12 Rack Depth Front Rail to Back Lid: 18.25 in Rack Depth Front Lid To Back Lid: 20.75 in Lid Depth: 2.50 in Product Weight: 21.20 lb
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard 12U Effects Rack - 9713 - TMP Pro Distribution
Berlin, CT, USA
Standard 12U Effects Rack
9713
Standard 12U Effects Rack 9713
The SKB vacuum formed rack made history when it was introduced in 1992. The very first molded rack provides a real professional alternative to the heavy wood racks. The SKB line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Protect your product with the original and don't be fooled by cheap copies. Exterior Height: 23.50 in Exterior Width: 22.00 in Exterior Depth: 21.50 in Rack Space Units Total: 12 Rack Depth Front Rail to Back Lid: 18.25 in Rack Depth Front Lid To Back Lid: 20.75 in Lid Depth: 2.50 in Product Weight: 21.20 lb

The SKB vacuum formed rack made history when it was introduced in 1992. The very first molded rack provides a real professional alternative to the heavy wood racks. The SKB line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Protect your product with the original and don't be fooled by cheap copies.
Exterior Height: 23.50 in
Exterior Width: 22.00 in
Exterior Depth: 21.50 in
Rack Space Units Total: 12
Rack Depth Front Rail to Back Lid: 18.25 in
Rack Depth Front Lid To Back Lid: 20.75 in
Lid Depth: 2.50 in
Product Weight: 21.20 lb

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Containers
Product Number 9713
Product Name Standard 12U Effects Rack
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1229158 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded; ESD
Height 4.92 inch (125 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details