DDR DRAM Module, 128MX64, 0.5ns, CMOS, ROHS COMPLIANT, SODIMM-200 Product overview: HYMP512S64BP8-C4 from SK Hynix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-HYMP512S64BP8-C4
Win Source Part Number: 951083-HYMP512S64BP8
Series: *
Categories: Memory - Modules
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 505-HYMP512S64BP8-C4 | 951083-HYMP512S64BP8-C4 |
| Product Name | Memory IC and Storage Component | Memory - Modules - HYMP512S64BP8-C4 |
| Memory Category | DRAM Chip | |
| Access Time | 0.5000 ns | |
| Operating Temperature | 0 C (32 F) | |
| Number of Words | 134217728 k |