SK Hynix Memory - Modules - HMT84GR7AMR4A-G7D8 HMT84GR7AMR4A-G7D8

Description
Win Source Part Number: 949711-HMT84GR7AMR4A -G7D8 Series: * Categories: Memory - Modules
Request a Quote
Description
Win Source Part Number: 949711-HMT84GR7AMR4A -G7D8 Series: * Categories: Memory - Modules
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Modules - HMT84GR7AMR4A-G7D8 - 949711-HMT84GR7AMR4A-G7D8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Modules - HMT84GR7AMR4A-G7D8
949711-HMT84GR7AMR4A-G7D8
Memory - Modules - HMT84GR7AMR4A-G7D8 949711-HMT84GR7AMR4A-G7D8
Win Source Part Number: 949711-HMT84GR7AMR4A -G7D8 Series: * Categories: Memory - Modules

Win Source Part Number: 949711-HMT84GR7AMR4A-G7D8
Series: *
Categories: Memory - Modules

Buy Now
32GB 1.35V Memory IC and Storage Component - 505-HMT84GR7AMR4A-G7D8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32GB 1.35V Memory IC and Storage Component
505-HMT84GR7AMR4A-G7D8
32GB 1.35V Memory IC and Storage Component 505-HMT84GR7AMR4A-G7D8
DDR3-1066 4Gx72 LRDIMM 4Rx4 (32GB) 1.35V Product overview: HMT84GR7AMR4A-G7D8 from SK Hynix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB, 1.35V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, 1.35V, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-HMT84GR7AMR4A-G7 D8 can be used for catalog matching and distributor lookup.

DDR3-1066 4Gx72 LRDIMM 4Rx4 (32GB) 1.35V Product overview: HMT84GR7AMR4A-G7D8 from SK Hynix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB, 1.35V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, 1.35V, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-HMT84GR7AMR4A-G7D8 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 949711-HMT84GR7AMR4A-G7D8 505-HMT84GR7AMR4A-G7D8
Product Name Memory - Modules - HMT84GR7AMR4A-G7D8 32GB 1.35V Memory IC and Storage Component
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - 2935936 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Logic - FIFOs Memory - 67C4013-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details