Siward Crystal Technology Crystals XTL901-Q23-065

Description
CRYSTAL 1.6 X 1.2MM 38.4MHZ 6PF
Request a Quote Datasheet
Description
CRYSTAL 1.6 X 1.2MM 38.4MHZ 6PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3994-XTL901-Q23-065DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 1.6 X 1.2MM 38.4MHZ 6PF

CRYSTAL 1.6 X 1.2MM 38.4MHZ 6PF

Buy Now Datasheet
Crystals - 3994-XTL901-Q23-065TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 1.6 X 1.2MM 38.4MHZ 6PF

CRYSTAL 1.6 X 1.2MM 38.4MHZ 6PF

Buy Now Datasheet
Crystals - 3994-XTL901-Q23-065CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 1.6 X 1.2MM 38.4MHZ 6PF

CRYSTAL 1.6 X 1.2MM 38.4MHZ 6PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3994-XTL901-Q23-065DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
Through Hole Crystals - ECS-119.8-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.98 MHz
View Details
3 suppliers
Crystals - 2195-CC1V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
4 Pin Crystal C6S - C6S-11.0592-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 11.06 MHz
Load Capacitance 12 pF
View Details
3 suppliers