Siward Crystal Technology Crystals XTL901-M202-001

Description
CRYSTAL 1.6 X 1.2MM 32MHZ 8PF
Request a Quote Datasheet
Description
CRYSTAL 1.6 X 1.2MM 32MHZ 8PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3994-XTL901-M202-001TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 1.6 X 1.2MM 32MHZ 8PF

CRYSTAL 1.6 X 1.2MM 32MHZ 8PF

Buy Now Datasheet
Crystals - 3994-XTL901-M202-001CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 1.6 X 1.2MM 32MHZ 8PF

CRYSTAL 1.6 X 1.2MM 32MHZ 8PF

Buy Now Datasheet
Crystals - 3994-XTL901-M202-001DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 1.6 X 1.2MM 32MHZ 8PF

CRYSTAL 1.6 X 1.2MM 32MHZ 8PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3994-XTL901-M202-001TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-16.000-8-3030-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TC-QA-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystal Units - 8149355P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details