Siward Crystal Technology Crystals XTL581130-A314-011

Description
CRYSTAL 2.5 X 2.0MM 50MHZ 12PF
Request a Quote Datasheet
Description
CRYSTAL 2.5 X 2.0MM 50MHZ 12PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3994-XTL581130-A314-011TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.5 X 2.0MM 50MHZ 12PF

CRYSTAL 2.5 X 2.0MM 50MHZ 12PF

Buy Now Datasheet
Crystals - 3994-XTL581130-A314-011DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.5 X 2.0MM 50MHZ 12PF

CRYSTAL 2.5 X 2.0MM 50MHZ 12PF

Buy Now Datasheet
Crystals - 3994-XTL581130-A314-011CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.5 X 2.0MM 50MHZ 12PF

CRYSTAL 2.5 X 2.0MM 50MHZ 12PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3994-XTL581130-A314-011TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719539 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Crystals - X427-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
SMD Seam Welded Crystal Resonator - SMCE-6035 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 6.0 x 3.5mm
Features / Standards RoHS; Lead-Free
Frequency 8 to 80 MHz
View Details