Siward Crystal Technology Crystals XTL571300-B29-521

Description
CRYSTAL 3.2 X 2.5MM 24MHZ 10PF
Request a Quote Datasheet
Description
CRYSTAL 3.2 X 2.5MM 24MHZ 10PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3994-XTL571300-B29-521TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 3.2 X 2.5MM 24MHZ 10PF

CRYSTAL 3.2 X 2.5MM 24MHZ 10PF

Buy Now Datasheet
Crystals - 3994-XTL571300-B29-521DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 3.2 X 2.5MM 24MHZ 10PF

CRYSTAL 3.2 X 2.5MM 24MHZ 10PF

Buy Now Datasheet
Crystals - 3994-XTL571300-B29-521CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 3.2 X 2.5MM 24MHZ 10PF

CRYSTAL 3.2 X 2.5MM 24MHZ 10PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3994-XTL571300-B29-521TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8136166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-12-36-AGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details