Siward Crystal Technology Crystals XTL571250-L137-014

Description
CRYSTAL 3.2 X 2.5MM 25MHZ 18PF
Request a Quote Datasheet
Description
CRYSTAL 3.2 X 2.5MM 25MHZ 18PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3994-XTL571250-L137-014TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 3.2 X 2.5MM 25MHZ 18PF

CRYSTAL 3.2 X 2.5MM 25MHZ 18PF

Buy Now Datasheet
Crystals - 3994-XTL571250-L137-014DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 3.2 X 2.5MM 25MHZ 18PF

CRYSTAL 3.2 X 2.5MM 25MHZ 18PF

Buy Now Datasheet
Crystals - 3994-XTL571250-L137-014CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 3.2 X 2.5MM 25MHZ 18PF

CRYSTAL 3.2 X 2.5MM 25MHZ 18PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3994-XTL571250-L137-014TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Crystals - XC1356-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 30 ppm
View Details
2 suppliers
Crystal Units - 1734450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details