Siward Crystal Technology Crystals XTL501150-R53-028

Description
CRYSTAL 2.0 X 1.6MM 40MHZ +/-5PP
Request a Quote Datasheet
Description
CRYSTAL 2.0 X 1.6MM 40MHZ +/-5PP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3994-XTL501150-R53-028CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.0 X 1.6MM 40MHZ +/-5PP

CRYSTAL 2.0 X 1.6MM 40MHZ +/-5PP

Buy Now Datasheet
Crystals - 3994-XTL501150-R53-028DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.0 X 1.6MM 40MHZ +/-5PP

CRYSTAL 2.0 X 1.6MM 40MHZ +/-5PP

Buy Now Datasheet
Crystals - 3994-XTL501150-R53-028TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.0 X 1.6MM 40MHZ +/-5PP

CRYSTAL 2.0 X 1.6MM 40MHZ +/-5PP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3994-XTL501150-R53-028CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-AGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Units - 1734556 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Units - 6720242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details