Siward Crystal Technology Oscillators OSCA5B500-SCO-H832

Description
OSC XO 156.25MHZ LVDS 3.3V SMD
Request a Quote Datasheet
Description
OSC XO 156.25MHZ LVDS 3.3V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 3994-OSCA5B500-SCO-H832TR-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 156.25MHZ LVDS 3.3V SMD

OSC XO 156.25MHZ LVDS 3.3V SMD

Buy Now Datasheet
Oscillators - 3994-OSCA5B500-SCO-H832CT-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 156.25MHZ LVDS 3.3V SMD

OSC XO 156.25MHZ LVDS 3.3V SMD

Buy Now Datasheet
Oscillators - 3994-OSCA5B500-SCO-H832DKR-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 156.25MHZ LVDS 3.3V SMD

OSC XO 156.25MHZ LVDS 3.3V SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 3994-OSCA5B500-SCO-H832TR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-200675-MCSOVT-B16.384MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details